HP Pavilion dv6-1060es, Intel® Core™2 Duo, 2,4 GHz, 39,6 cm (15.6"), 1024 x 600 pixels, 4 GB, 500 GB
HP Pavilion dv6-1060es. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1024 x 600 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 3,1 kg