HP logo

HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89367
Info modified on:
22 Jan 2025, 05:13:20
End of life date:
31 May 2013
Short summary description HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2760p, Intel® Core™ i5, 2,6 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2760p. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.