HP logo

HP Z400 Workstation Intel® Xeon® 3000 Sequence W3520 3 GB DDR3-SDRAM Windows Vista Business

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85867
Info modified on:
19 Jul 2024, 20:06:19
End of life date:
22 Aug 2010
Short summary description HP Z400 Workstation Intel® Xeon® 3000 Sequence W3520 3 GB DDR3-SDRAM Windows Vista Business:

HP Z400 Workstation, 2,66 GHz, Intel® Xeon® 3000 Sequence, W3520, 3 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Z400 Workstation Intel® Xeon® 3000 Sequence W3520 3 GB DDR3-SDRAM Windows Vista Business:

HP Z400 Workstation. Processor frequency: 2,66 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3520. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Power supply: 475 W. Product type: Workstation. Weight: 13,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.