HP logo

HP 260 G1 Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Small Desktop Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21162
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2016
Short summary description HP 260 G1 Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Small Desktop Mini PC Black:

HP 260 G1, 1,9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 500 GB, FreeDOS

Long summary description HP 260 G1 Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Small Desktop Mini PC Black:

HP 260 G1. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Weight: 700 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.