HP logo

HP EliteBook 840 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48299
Info modified on:
22 Jan 2025, 06:02:17
Short summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G2, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1,55 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.