HP w1907s, 48,3 cm (19"), 1440 x 900 pixels, LCD, LCD, 5 ms, Silver
HP w1907s. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Silver