HP 2133 Mini-Note PC, 1,6 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows Vista Business, White
HP 2133 Mini-Note PC. Product type: Netbook. Processor frequency: 1,6 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Business. Product colour: White. Weight: 1,19 kg