HP logo

HP Pavilion dv5-1150ed Entertainment Notebook PC Intel Pentium Mobile T5800 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84308
Info modified on:
22 Jan 2025, 05:31:24
Short summary description HP Pavilion dv5-1150ed Entertainment Notebook PC Intel Pentium Mobile T5800 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

HP Pavilion dv5-1150ed Entertainment Notebook PC, Intel Pentium Mobile, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv5-1150ed Entertainment Notebook PC Intel Pentium Mobile T5800 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

HP Pavilion dv5-1150ed Entertainment Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.