HP logo

HP F2G66AA tablet screen protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28640
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2014
Short summary description HP F2G66AA tablet screen protector:

HP F2G66AA, 17,8 cm (7"), 6 g

Long summary description HP F2G66AA tablet screen protector:

HP F2G66AA. Maximum screen size: 17,8 cm (7"), Brand compatibility: HP, Compatibility: HP Slate 7 HD 3403eg. Weight: 6 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.