HP logo

HP EliteDisplay S230tm computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323171
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP EliteDisplay S230tm computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

HP EliteDisplay S230tm, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 7 ms, Black, Silver

Long summary description HP EliteDisplay S230tm computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

HP EliteDisplay S230tm. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: IPS. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.