HP logo

HP ENVY 17-j009ed Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71180
Info modified on:
22 Jan 2025, 05:01:29
Short summary description HP ENVY 17-j009ed Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver:

HP ENVY 17-j009ed, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description HP ENVY 17-j009ed Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver:

HP ENVY 17-j009ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.