HP logo

HP DeskJet Advantage 4625 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38164
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2014
Short summary description HP DeskJet Advantage 4625 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet Advantage 4625, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning, A4

Long summary description HP DeskJet Advantage 4625 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet Advantage 4625. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7,5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.