HP logo

HP Compaq CQ2907EG AMD E E1-1200 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76090
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq CQ2907EG AMD E E1-1200 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black:

HP Compaq CQ2907EG, 1,4 GHz, AMD E, 6 GB, 500 GB, DVD-RW, Windows 8

Long summary description HP Compaq CQ2907EG AMD E E1-1200 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black:

HP Compaq CQ2907EG. Processor frequency: 1,4 GHz, Processor family: AMD E, Processor model: E1-1200. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.