HP logo

HP Intel Core i7-3940XM processor 3 GHz 8 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47992
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i7-3940XM processor 3 GHz 8 MB L3:

HP Intel Core i7-3940XM, Intel® Core™ i7 X-series Extreme Edition, PGA988, 22 nm, Intel, i7-3940XM, 3 GHz

Long summary description HP Intel Core i7-3940XM processor 3 GHz 8 MB L3:

HP Intel Core i7-3940XM. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. Market segment: Mobile, PCI Express configurations: 1x8, 1x16, 2x4, 2x8, Supported instruction sets: AVX. Processor package size: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.