HP logo

HP EliteBook 8470p Intel® Core™ i5 i5-3320M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91623
Info modified on:
22 Jan 2025, 05:02:37
End of life date:
16 Jun 2014
Short summary description HP EliteBook 8470p Intel® Core™ i5 i5-3320M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Stainless steel:

HP EliteBook 8470p, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 8470p Intel® Core™ i5 i5-3320M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Stainless steel:

HP EliteBook 8470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.