HP logo

HP ProBook 4730S Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108865
Info modified on:
22 Jan 2025, 05:18:33
Short summary description HP ProBook 4730S Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Grey:

HP ProBook 4730S, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description HP ProBook 4730S Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Grey:

HP ProBook 4730S. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Grey. Weight: 2,92 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.