HP logo

HP EVA M6412A 1TB FATA Hard Disk Drive internal hard drive 7200 RPM 3.5" Fibre Channel

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39393
Info modified on:
04 Apr 2025, 11:57:03
Short summary description HP EVA M6412A 1TB FATA Hard Disk Drive internal hard drive 7200 RPM 3.5" Fibre Channel:

HP EVA M6412A 1TB FATA Hard Disk Drive, 1 TB, 7200 RPM, 3.5", Fibre Channel

Long summary description HP EVA M6412A 1TB FATA Hard Disk Drive internal hard drive 7200 RPM 3.5" Fibre Channel:

HP EVA M6412A 1TB FATA Hard Disk Drive. Hard drive capacity: 1 TB, Hard drive speed: 7200 RPM, Hard drive size: 3.5", Interface: Fibre Channel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.