HP logo

HP Nvidia NVS 310 512MB 0,5 GB GDDR3

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96053
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2016
Short summary description HP Nvidia NVS 310 512MB 0,5 GB GDDR3:

HP Nvidia NVS 310 512MB, NVS 310, 0,5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16 2.0

Long summary description HP Nvidia NVS 310 512MB 0,5 GB GDDR3:

HP Nvidia NVS 310 512MB. Graphics processor family: NVIDIA, Graphics processor: NVS 310. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.