HP logo

HP Pavilion dv6-6c65se Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M XT Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21362
Info modified on:
27 Jan 2025, 08:41:51
End of life date:
10 Jul 2012
Short summary description HP Pavilion dv6-6c65se Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M XT Windows 7 Home Premium Silver:

HP Pavilion dv6-6c65se, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion dv6-6c65se Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M XT Windows 7 Home Premium Silver:

HP Pavilion dv6-6c65se. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.