HP logo

HP EliteBook 8760w Intel® Core™ i7 i7-2640M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56430
Info modified on:
23 Jan 2025, 18:09:58
End of life date:
31 Jan 2013
Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2640M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional:

HP EliteBook 8760w, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2640M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional:

HP EliteBook 8760w. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 3000M. Operating system installed: Windows 7 Professional. Weight: 3,47 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.