HP logo

HP ProBook 445 G6 AMD Ryzen™ 3 3200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76008
Info modified on:
08 Nov 2024, 04:42:30
Short summary description HP ProBook 445 G6 AMD Ryzen™ 3 3200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Silver:

HP ProBook 445 G6, AMD Ryzen™ 3, 2,6 GHz, 35,6 cm (14"), 4 GB, 128 GB, Silver

Long summary description HP ProBook 445 G6 AMD Ryzen™ 3 3200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Silver:

HP ProBook 445 G6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Product colour: Silver. Weight: 1,6 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.