HP logo

HP Intel Core i5-3380M processor 2,9 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59669
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i5-3380M processor 2,9 GHz 3 MB L3:

HP Intel Core i5-3380M, Intel® Core™ i5, 22 nm, i5-3380M, 2,9 GHz, 64-bit, 3rd gen Intel® Core™ i5

Long summary description HP Intel Core i5-3380M processor 2,9 GHz 3 MB L3:

HP Intel Core i5-3380M. Processor family: Intel® Core™ i5, Processor lithography: 22 nm, Processor model: i5-3380M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1250 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, Graphics & IMC lithography: 22 nm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.