HP Z2 Mini G4, 3,2 GHz, Intel Xeon E, E-2104G, 32 GB, 256 GB, Windows 10 Pro for Workstations
HP Z2 Mini G4. Processor frequency: 3,2 GHz, Processor family: Intel Xeon E, Processor model: E-2104G. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 10 Pro for Workstations. Power supply: 230 W. Chassis type: Mini PC. Product type: Workstation. Product colour: Black