HP logo

HP AMD A4-3300M processor 1,9 GHz 2 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92112
Info modified on:
03 Jun 2022, 22:08:35
Short summary description HP AMD A4-3300M processor 1,9 GHz 2 MB L2:

HP AMD A4-3300M, AMD A4, Socket FS1 uPGA, 32 nm, A4-3300M, 1,9 GHz, 64-bit

Long summary description HP AMD A4-3300M processor 1,9 GHz 2 MB L2:

HP AMD A4-3300M. Processor family: AMD A4, Processor socket: Socket FS1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6480G. Market segment: Mobile

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.