HP logo

HP SmartArray P420/1GB FBWC 6Gb 2-ports Int SAS Controller RAID controller PCI Express x8 6 Gbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40226
Info modified on:
14 Mar 2024, 17:57:08
Short summary description HP SmartArray P420/1GB FBWC 6Gb 2-ports Int SAS Controller RAID controller PCI Express x8 6 Gbit/s:

HP SmartArray P420/1GB FBWC 6Gb 2-ports Int SAS Controller, SAS, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 6 Gbit/s, 1024 MB, 190,5 mm

Long summary description HP SmartArray P420/1GB FBWC 6Gb 2-ports Int SAS Controller RAID controller PCI Express x8 6 Gbit/s:

HP SmartArray P420/1GB FBWC 6Gb 2-ports Int SAS Controller. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 6 Gbit/s, Internal memory: 1024 MB. Width: 190,5 mm, Depth: 241,3 mm, Height: 57,2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.