HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 5 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32188
Info modified on:
11 Nov 2024, 16:50:34
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G4, 3,2 GHz, AMD Ryzen™ 5, 2400GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G4. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.