HP Laser NS MFP 1005c, Laser, Mono printing, 600 x 600 DPI, Colour scanning, A4
HP Laser NS MFP 1005c. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4