HP logo

HP Intel Core i7-880 processor 3,06 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71761
Info modified on:
14 Mar 2024, 17:42:55
Short summary description HP Intel Core i7-880 processor 3,06 GHz 8 MB L3:

HP Intel Core i7-880, Intel® Core™ i7, LGA 1156 (Socket H), 45 nm, i7-880, 3,06 GHz, 64-bit

Long summary description HP Intel Core i7-880 processor 3,06 GHz 8 MB L3:

HP Intel Core i7-880. Processor family: Intel® Core™ i7, Processor socket: LGA 1156 (Socket H), Processor lithography: 45 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 774 M. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.