HP logo

HP ProOne 400 G4 + EliteDisplay E233 Intel® Core™ i3 i3-8100T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21222
Info modified on:
14 Mar 2024, 19:43:07
Short summary description HP ProOne 400 G4 + EliteDisplay E233 Intel® Core™ i3 i3-8100T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP ProOne 400 G4 + EliteDisplay E233, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home

Long summary description HP ProOne 400 G4 + EliteDisplay E233 Intel® Core™ i3 i3-8100T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP ProOne 400 G4 + EliteDisplay E233. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.