HP logo

HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18997
Info modified on:
14 Mar 2024, 17:17:32
Short summary description HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black:

HP Z440 + NVIDIA Quadro P2000 (5GB), 3,5 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black:

HP Z440 + NVIDIA Quadro P2000 (5GB). Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 525 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.