HP logo

HP M27f FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217692
Info modified on:
29 Jul 2025, 13:29:26
End of life date:
29 Feb 2024
Short summary description HP M27f FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP M27f FHD Monitor, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP M27f FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP M27f FHD Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.