HP 15 ReversP Blk/Slv Sleeve, Sleeve case, 39,6 cm (15.6"), 190 g
HP 15 ReversP Blk/Slv Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 190 g. Surface coloration: Monochromatic