HP logo

HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46424
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Workstation Black:

HP Z240, 3,4 GHz, Intel® Xeon® E3 v5, E3-1230V5, 16 GB, 128 GB, Windows 10 Pro

Long summary description HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Workstation Black:

HP Z240. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1230V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Weight: 5,7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.