HP Elite x2 1012 G2, Intel® Core™ i5, 2,6 GHz, 31,2 cm (12.3"), 2736 x 1824 pixels, 8 GB, 256 GB
HP Elite x2 1012 G2. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2,6 GHz. Display diagonal: 31,2 cm (12.3"), HD type: Quad HD+, Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro