Hotpoint logo

Hotpoint TVF 85 CP (SK) tumble dryer Freestanding Front-load 8 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58464
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Hotpoint TVF 85 CP (SK) tumble dryer Freestanding Front-load 8 kg C White:

Hotpoint TVF 85 CP (SK), Freestanding, Front-load, White, Buttons, Rotary, Right, 100 L

Long summary description Hotpoint TVF 85 CP (SK) tumble dryer Freestanding Front-load 8 kg C White:

Hotpoint TVF 85 CP (SK). Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 8 kg, Drying programs: Wool, Delicate/silk, Jeans/denim, Cotton, Noise level: 69 dB. Energy efficiency class: C, Energy consumption: 4,98 kWh, Annual energy consumption: 583,8 kWh. Depth: 550 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 620 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.