Hotpoint logo

Hotpoint EBLH 18221 F fridge-freezer Freestanding 283 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54676
Info modified on:
27 May 2024, 11:56:53
Short summary description Hotpoint EBLH 18221 F fridge-freezer Freestanding 283 L Stainless steel:

Hotpoint EBLH 18221 F, 283 L, No Frost (fridge), SN-T, 44 dB, 7 kg/24h, Stainless steel

Long summary description Hotpoint EBLH 18221 F fridge-freezer Freestanding 283 L Stainless steel:

Hotpoint EBLH 18221 F. Total net capacity: 283 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 210 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 73 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Annual energy consumption: 282 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.