Hotpoint logo

Hotpoint FI7 861 SH IC HA 73 L 3650 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51821
Info modified on:
28 Jan 2025, 11:54:49
Short summary description Hotpoint FI7 861 SH IC HA 73 L 3650 W Stainless steel:

Hotpoint FI7 861 SH IC HA, Medium, Electric, 73 L, 3650 W, 73 L, 2450 W

Long summary description Hotpoint FI7 861 SH IC HA 73 L 3650 W Stainless steel:

Hotpoint FI7 861 SH IC HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Sensor. Timer type: Digital. Connected load: 3650 W. Installation compartment width: 54 cm, Installation compartment depth: 53,8 cm, Installation compartment height: 57,2 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.