Hotpoint Fast Evo B 11 NG, Tankless (instantaneous), Vertical, 19000 W, Solo boiler system, Indoor, White
Hotpoint Fast Evo B 11 NG. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Solo boiler system. Domestic Hot Water (DHW) flow: 11 l/min, Maximum power: 19000 W, Minimum power: 8000 W. AC input voltage: 230 V. Width: 228,5 mm, Depth: 230 mm, Height: 580 mm