Hoover HWC 2336 DL, Freestanding, 36 bottle(s), Interior light, Stainless steel, Stainless steel
Hoover HWC 2336 DL. Appliance placement: Freestanding, Housing colour: Stainless steel, Number of shelves: 5 shelves. Bottles capacity: 36 bottle(s), Total net capacity: 122 L, Total gross capacity: 150 L. Annual energy consumption: 676 kWh. Width: 500 mm, Depth: 560 mm, Height: 840 mm. Energy efficiency class (old): G