Hoover logo

Hoover FXE825X WIFI 78 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27024
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Hoover FXE825X WIFI 78 L Stainless steel:

Hoover FXE825X WIFI, Large, Electric, 78 L, 78 L, Built-in, Stainless steel

Long summary description Hoover FXE825X WIFI 78 L Stainless steel:

Hoover FXE825X WIFI. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 78 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Rotary. Energy consumption (conventional): 0,93 kWh, Energy consumption (forced convection): 0,95 kWh. Weight: 34 kg. Package weight: 36 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.