Hoover logo

Hoover H-WASH 300 PLUS H3WS 69TAMCE-S washing machine Front-load 9 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53709
Info modified on:
06 Mar 2025, 13:38:18
Short summary description Hoover H-WASH 300 PLUS H3WS 69TAMCE-S washing machine Front-load 9 kg 1600 RPM White:

Hoover H-WASH 300 PLUS H3WS 69TAMCE-S, Front-load, 9 kg, B, 80 dB, 1600 RPM, A

Long summary description Hoover H-WASH 300 PLUS H3WS 69TAMCE-S washing machine Front-load 9 kg 1600 RPM White:

Hoover H-WASH 300 PLUS H3WS 69TAMCE-S. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 131 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.