HoMedics logo

HoMedics PSD-200 massager Back Beige, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6838
Info modified on:
14 Mar 2024, 18:03:58
Short summary description HoMedics PSD-200 massager Back Beige, Grey:

HoMedics PSD-200, Back, Beige, Grey, AC, 220 - 240 V, 130 mm, 435 mm

Long summary description HoMedics PSD-200 massager Back Beige, Grey:

HoMedics PSD-200. Proper use: Back, Product colour: Beige, Grey. Power source type: AC, Input voltage: 220 - 240 V. Width: 130 mm, Depth: 435 mm, Height: 660 mm. Package width: 260 mm, Package depth: 435 mm, Package height: 660 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.