Hisense logo

Hisense LTDN55K390XWSEU3D hospitality TV 139,7 cm (55") Full HD Smart TV Black, Silver 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78079
Info modified on:
19 Feb 2024, 06:48:01
Short summary description Hisense LTDN55K390XWSEU3D hospitality TV 139,7 cm (55") Full HD Smart TV Black, Silver 20 W:

Hisense LTDN55K390XWSEU3D, 139,7 cm (55"), Full HD, 1920 x 1080 pixels, 16:9, Flat, 8 ms

Long summary description Hisense LTDN55K390XWSEU3D hospitality TV 139,7 cm (55") Full HD Smart TV Black, Silver 20 W:

Hisense LTDN55K390XWSEU3D. Display diagonal: 139,7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Silver, VESA mounting interfaces: 400 x 400 mm. Video formats supported: ASF, AVI, DIVX, FLV, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, TS, VC-1, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby MS10. Power consumption (typical): 130 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.