Hisense HS-U961, 12,7 cm (5"), 1 GB, 8 GB, 5 MP, Android 4.4, Black
Hisense HS-U961. Display diagonal: 12,7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6572M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: Black. Weight: 135 g