Hisense logo

Hisense F31 12,7 cm (5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2500 mAh Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39580
Info modified on:
14 Mar 2024, 18:51:29
Short summary description Hisense F31 12,7 cm (5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2500 mAh Gold:

Hisense F31, 12,7 cm (5"), 2 GB, 16 GB, 13 MP, Android 6.0, Gold

Long summary description Hisense F31 12,7 cm (5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2500 mAh Gold:

Hisense F31. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8937. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2500 mAh. Product colour: Gold. Weight: 143 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.