Hisense H55N5705, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, Direct-LED, 16:9, Direct-LED
Hisense H55N5705. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Grey, VESA mounting interfaces: 400 x 200 mm. Operating system installed: VIDAA U, Video formats supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPG, MVC, RM, VOB, VRO, WEBM, WMV, Audio formats supported: AAC, FLAC, MP3, MP4, WAV, WMA, WMV. HDMI version: 1.4/2.0. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse, Dolby MS10