Haier logo

Haier LE28F6000T hospitality TV 71,1 cm (28") HD 220 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69040
Info modified on:
11 Oct 2024, 13:41:36
Short summary description Haier LE28F6000T hospitality TV 71,1 cm (28") HD 220 cd/m² Black 10 W:

Haier LE28F6000T, 71,1 cm (28"), HD, 1366 x 768 pixels, LED, 16:9, 220 cd/m²

Long summary description Haier LE28F6000T hospitality TV 71,1 cm (28") HD 220 cd/m² Black 10 W:

Haier LE28F6000T. Display diagonal: 71,1 cm (28"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 200 x 100 mm. Teletext: 1000 pages. RMS rated power: 10 W, Sound modes: Movie, Music, Standard, Audio system: NICAM / A2. Power consumption (typical): 30 W, Power consumption (max): 50 W, AC input voltage: 150 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.