Haier logo

Haier LE22M600CF TV 55,9 cm (22") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107585
Info modified on:
17 Oct 2024, 17:48:59
Short summary description Haier LE22M600CF TV 55,9 cm (22") Full HD Black:

Haier LE22M600CF, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Haier LE22M600CF TV 55,9 cm (22") Full HD Black:

Haier LE22M600CF. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: Fast Refresh Rate (F2R) 200, Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.