Haier logo

Haier LE22G610CF 55,9 cm (22") Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107308
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier LE22G610CF 55,9 cm (22") Full HD Black:

Haier LE22G610CF, 55,9 cm (22"), Full HD, 1920 x 1080 pixels, 16:9, Flat, 1920 x 1080 (HD 1080)

Long summary description Haier LE22G610CF 55,9 cm (22") Full HD Black:

Haier LE22G610CF. Display diagonal: 55,9 cm (22"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. Sound modes: Movie, Music, Sports. Power consumption (typical): 38 W, Power consumption (standby): 0,3 W. Width (with stand): 518 mm, Depth (with stand): 160 mm, Height (with stand): 363 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.