Haier logo

Haier HW60-12829 washing machine Front-load 6 kg 1200 RPM Graphite, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63203
Info modified on:
27 May 2024, 12:56:38
Short summary description Haier HW60-12829 washing machine Front-load 6 kg 1200 RPM Graphite, White:

Haier HW60-12829, Front-load, 6 kg, B, 78 dB, 1200 RPM, 145 kWh

Long summary description Haier HW60-12829 washing machine Front-load 6 kg 1200 RPM Graphite, White:

Haier HW60-12829. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 145 kWh, Annual water consumption washing: 8200 L. Product colour: Graphite, White. Width: 595 mm, Depth: 410 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.